Capital Lighting, Inc. 66040-3 Pendants-Bowl Style 342267

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015048 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015048 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
66040-3 Pendants-Bowl Style - 342267 - Capital Lighting, Inc.
Columbus, OH, USA
66040-3 Pendants-Bowl Style
342267
66040-3 Pendants-Bowl Style 342267
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Antique Golden Bronze Weight: 11 Product Name: Three Light Pendant UPC: 830335015048 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Golden Bronze
Weight: 11
Product Name: Three Light Pendant
UPC: 830335015048
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342267
Product Name 66040-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details