Capital Lighting, Inc. 66094-3 Pendants-Bowl Style 342263

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 11 Product Name: Three Light Pendant UPC: 830335015055 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 11 Product Name: Three Light Pendant UPC: 830335015055 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
66094-3 Pendants-Bowl Style - 342263 - Capital Lighting, Inc.
Columbus, OH, USA
66094-3 Pendants-Bowl Style
342263
66094-3 Pendants-Bowl Style 342263
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Dark Silver Weight: 11 Product Name: Three Light Pendant UPC: 830335015055 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Dark Silver
Weight: 11
Product Name: Three Light Pendant
UPC: 830335015055
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342263
Product Name 66094-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details