Capital Lighting, Inc. 70127-3 Pendants-Bowl Style 342259

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335013938 Category: Chandelier Glass: Tan Mica
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335013938 Category: Chandelier Glass: Tan Mica

Suppliers

Company
Product
Description
Supplier Links
70127-3 Pendants-Bowl Style - 342259 - Capital Lighting, Inc.
Columbus, OH, USA
70127-3 Pendants-Bowl Style
342259
70127-3 Pendants-Bowl Style 342259
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Tiffany Bronze Weight: 9 Product Name: Three Light Chandelier UPC: 830335013938 Category: Chandelier Glass: Tan Mica

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Tiffany Bronze
Weight: 9
Product Name: Three Light Chandelier
UPC: 830335013938
Category: Chandelier
Glass: Tan Mica

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342259
Product Name 70127-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details