Capital Lighting, Inc. 70170-1 Lamps-Floor Lamps 342254

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Weight: 61 Product Name: One Light Floor Lamp UPC: 830335014676 Category: Floor Lamp Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Weight: 61 Product Name: One Light Floor Lamp UPC: 830335014676 Category: Floor Lamp Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
70170-1 Lamps-Floor Lamps - 342254 - Capital Lighting, Inc.
Columbus, OH, USA
70170-1 Lamps-Floor Lamps
342254
70170-1 Lamps-Floor Lamps 342254
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 69.00 Extension: 26 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Rust Weight: 61 Product Name: One Light Floor Lamp UPC: 830335014676 Category: Floor Lamp Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 69.00
Extension: 26
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Rust
Weight: 61
Product Name: One Light Floor Lamp
UPC: 830335014676
Category: Floor Lamp
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342254
Product Name 70170-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details