Capital Lighting, Inc. 66201-2 Semi-Flush Mts.-Bowl Style 342237

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Weight: 4 Product Name: Two Light Semi Flush UPC: 830335015185 Category: Semi Flush Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Weight: 4 Product Name: Two Light Semi Flush UPC: 830335015185 Category: Semi Flush Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
66201-2 Semi-Flush Mts.-Bowl Style - 342237 - Capital Lighting, Inc.
Columbus, OH, USA
66201-2 Semi-Flush Mts.-Bowl Style
342237
66201-2 Semi-Flush Mts.-Bowl Style 342237
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black Weight: 4 Product Name: Two Light Semi Flush UPC: 830335015185 Category: Semi Flush Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Black
Weight: 4
Product Name: Two Light Semi Flush
UPC: 830335015185
Category: Semi Flush
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342237
Product Name 66201-2 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details