Capital Lighting, Inc. 66203-3 Mid. Chandeliers-Glass Down 342236

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: Three Light Chandelier UPC: 830335015161 Category: Chandelier Glass: White Faux Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: Three Light Chandelier UPC: 830335015161 Category: Chandelier Glass: White Faux Alabaster

Suppliers

Company
Product
Description
Supplier Links
66203-3 Mid. Chandeliers-Glass Down - 342236 - Capital Lighting, Inc.
Columbus, OH, USA
66203-3 Mid. Chandeliers-Glass Down
342236
66203-3 Mid. Chandeliers-Glass Down 342236
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Black Weight: 11 Product Name: Three Light Chandelier UPC: 830335015161 Category: Chandelier Glass: White Faux Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Black
Weight: 11
Product Name: Three Light Chandelier
UPC: 830335015161
Category: Chandelier
Glass: White Faux Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342236
Product Name 66203-3 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details