Capital Lighting, Inc. 66265-3 Pendants-Bowl Style 342227

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Rust Weight: 12 Product Name: Three Light Pendant UPC: 830335015406 Category: Pendant Glass: Antique Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Rust Weight: 12 Product Name: Three Light Pendant UPC: 830335015406 Category: Pendant Glass: Antique Amber

Suppliers

Company
Product
Description
Supplier Links
66265-3 Pendants-Bowl Style - 342227 - Capital Lighting, Inc.
Columbus, OH, USA
66265-3 Pendants-Bowl Style
342227
66265-3 Pendants-Bowl Style 342227
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Vintage Rust Weight: 12 Product Name: Three Light Pendant UPC: 830335015406 Category: Pendant Glass: Antique Amber

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Vintage Rust
Weight: 12
Product Name: Three Light Pendant
UPC: 830335015406
Category: Pendant
Glass: Antique Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342227
Product Name 66265-3 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details