Capital Lighting, Inc. 66211-1 Sconces-Single Glass 342219

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Vanity UPC: 830335015277 Category: Vanity Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Vanity UPC: 830335015277 Category: Vanity Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66211-1 Sconces-Single Glass - 342219 - Capital Lighting, Inc.
Columbus, OH, USA
66211-1 Sconces-Single Glass
342219
66211-1 Sconces-Single Glass 342219
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Vanity UPC: 830335015277 Category: Vanity Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2
Product Name: One Light Vanity
UPC: 830335015277
Category: Vanity
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342219
Product Name 66211-1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details