Capital Lighting, Inc. 66221-1 Semi-Flush Mts.-Bowl Style 342218

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Semi Flush UPC: 830335015215 Category: Semi Flush Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Semi Flush UPC: 830335015215 Category: Semi Flush Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66221-1 Semi-Flush Mts.-Bowl Style - 342218 - Capital Lighting, Inc.
Columbus, OH, USA
66221-1 Semi-Flush Mts.-Bowl Style
342218
66221-1 Semi-Flush Mts.-Bowl Style 342218
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oiled Bronze Weight: 3 Product Name: One Light Semi Flush UPC: 830335015215 Category: Semi Flush Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Semi Flush
UPC: 830335015215
Category: Semi Flush
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342218
Product Name 66221-1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details