Capital Lighting, Inc. 66216-1 Mini Pendants-Chain 342213

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335015239 Category: Pendant Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335015239 Category: Pendant Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66216-1 Mini Pendants-Chain - 342213 - Capital Lighting, Inc.
Columbus, OH, USA
66216-1 Mini Pendants-Chain
342213
66216-1 Mini Pendants-Chain 342213
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 2 Product Name: One Light Pendant UPC: 830335015239 Category: Pendant Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 830335015239
Category: Pendant
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342213
Product Name 66216-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details