PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 830335015345
Category: Vanity
Glass: White Hand Blown
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342209 |
| Product Name | 66230-1 Sconces-Single Glass |
| Application | Residential |