Capital Lighting, Inc. 66233-4 Bathroom Fixtures-Four Lights 342206

Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Vanity UPC: 830335015376 Category: Vanity Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Vanity UPC: 830335015376 Category: Vanity Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66233-4 Bathroom Fixtures-Four Lights - 342206 - Capital Lighting, Inc.
Columbus, OH, USA
66233-4 Bathroom Fixtures-Four Lights
342206
66233-4 Bathroom Fixtures-Four Lights 342206
PRODUCT DETAILS / SPECS Height: 11.00 Length 11.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Weight: 6 Product Name: Four Light Vanity UPC: 830335015376 Category: Vanity Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Height: 11.00
Length 11.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Weight: 6
Product Name: Four Light Vanity
UPC: 830335015376
Category: Vanity
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342206
Product Name 66233-4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details