Capital Lighting, Inc. 66234-1 Semi-Flush Mts.-Bowl Style 342203

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Semi Flush UPC: 830335015338 Category: Semi Flush Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Semi Flush UPC: 830335015338 Category: Semi Flush Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66234-1 Semi-Flush Mts.-Bowl Style - 342203 - Capital Lighting, Inc.
Columbus, OH, USA
66234-1 Semi-Flush Mts.-Bowl Style
342203
66234-1 Semi-Flush Mts.-Bowl Style 342203
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Semi Flush UPC: 830335015338 Category: Semi Flush Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Semi Flush
UPC: 830335015338
Category: Semi Flush
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342203
Product Name 66234-1 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details