Capital Lighting, Inc. 66240-1 Mini Pendants-Rod 342202

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335015383 Category: Pendant Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335015383 Category: Pendant Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66240-1 Mini Pendants-Rod - 342202 - Capital Lighting, Inc.
Columbus, OH, USA
66240-1 Mini Pendants-Rod
342202
66240-1 Mini Pendants-Rod 342202
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 3 Product Name: One Light Pendant UPC: 830335015383 Category: Pendant Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 3
Product Name: One Light Pendant
UPC: 830335015383
Category: Pendant
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342202
Product Name 66240-1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details