Capital Lighting, Inc. 66237-1 Mini Pendants-Chain 342200

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Bulb Type: Medium Finish: Polished Nickel Weight: 2 Product Name: Polished Nickel Pendant UPC: 830335015321 Category: Pendant Glass: White Hand Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Bulb Type: Medium Finish: Polished Nickel Weight: 2 Product Name: Polished Nickel Pendant UPC: 830335015321 Category: Pendant Glass: White Hand Blown

Suppliers

Company
Product
Description
Supplier Links
66237-1 Mini Pendants-Chain - 342200 - Capital Lighting, Inc.
Columbus, OH, USA
66237-1 Mini Pendants-Chain
342200
66237-1 Mini Pendants-Chain 342200
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.00 Bulb Type: Medium Finish: Polished Nickel Weight: 2 Product Name: Polished Nickel Pendant UPC: 830335015321 Category: Pendant Glass: White Hand Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 28.00
Bulb
Type: Medium
Finish: Polished Nickel
Weight: 2
Product Name: Polished Nickel Pendant
UPC: 830335015321
Category: Pendant
Glass: White Hand Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342200
Product Name 66237-1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details