Capital Lighting, Inc. 3102-PN-1271 Mini Pendants-Cable 342199

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134016494 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134016494 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3102-PN-1271 Mini Pendants-Cable - 342199 - Capital Lighting, Inc.
Columbus, OH, USA
3102-PN-1271 Mini Pendants-Cable
342199
3102-PN-1271 Mini Pendants-Cable 342199
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Length 12.50 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 3 Product Name: One Light Pendant UPC: 806134016494 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Length 12.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134016494
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342199
Product Name 3102-PN-1271 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details