PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.50
Length 13.50
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 3
Product Name: One Light Pendant
UPC: 806134017187
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 342196 |
| Product Name | 3102-SN-348AR Mini Pendants-Cable |
| Application | Residential |