Capital Lighting, Inc. 3111-AGB Sconces-Single Candle 342193

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134132217 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134132217 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3111-AGB Sconces-Single Candle - 342193 - Capital Lighting, Inc.
Columbus, OH, USA
3111-AGB Sconces-Single Candle
342193
3111-AGB Sconces-Single Candle 342193
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 22.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134132217 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 22.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134132217
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342193
Product Name 3111-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details