Capital Lighting, Inc. 3116-AGB Mid. Chandeliers-Candle 342190

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138462 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138462 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3116-AGB Mid. Chandeliers-Candle - 342190 - Capital Lighting, Inc.
Columbus, OH, USA
3116-AGB Mid. Chandeliers-Candle
342190
3116-AGB Mid. Chandeliers-Candle 342190
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 36.50 Length 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Brass Product Name: Six Light Chandelier UPC: 806134138462 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 36.50
Length 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Brass
Product Name: Six Light Chandelier
UPC: 806134138462
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342190
Product Name 3116-AGB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details