Capital Lighting, Inc. 6220-AGB Foyer/Hall Lanterns-Glass w/Frame 342188

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138981 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138981 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6220-AGB Foyer/Hall Lanterns-Glass w/Frame - 342188 - Capital Lighting, Inc.
Columbus, OH, USA
6220-AGB Foyer/Hall Lanterns-Glass w/Frame
342188
6220-AGB Foyer/Hall Lanterns-Glass w/Frame 342188
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Length 30.00 Bulb Type: Candelabra Finish: Aged Brass Product Name: Pendant UPC: 806134138981 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Finish: Aged Brass
Product Name: Pendant
UPC: 806134138981
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342188
Product Name 6220-AGB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details