Capital Lighting, Inc. 6215-PN Foyer/Hall Lanterns-Glass w/Frame 342185

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Pendant UPC: 806134139049 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Pendant UPC: 806134139049 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6215-PN Foyer/Hall Lanterns-Glass w/Frame - 342185 - Capital Lighting, Inc.
Columbus, OH, USA
6215-PN Foyer/Hall Lanterns-Glass w/Frame
342185
6215-PN Foyer/Hall Lanterns-Glass w/Frame 342185
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 22.00 Length 22.00 Bulb Type: Candelabra Finish: Polished Nickel Product Name: Pendant UPC: 806134139049 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Finish: Polished Nickel
Product Name: Pendant
UPC: 806134139049
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342185
Product Name 6215-PN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details