Capital Lighting, Inc. 6101-PN Sconces-Drum Shades 342183

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134106775 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134106775 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6101-PN Sconces-Drum Shades - 342183 - Capital Lighting, Inc.
Columbus, OH, USA
6101-PN Sconces-Drum Shades
342183
6101-PN Sconces-Drum Shades 342183
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.75 Extension: 6.75 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 5 Product Name: One Light Bath And Vanity Fixture UPC: 806134106775 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.75
Extension: 6.75
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 5
Product Name: One Light Bath And Vanity Fixture
UPC: 806134106775
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342183
Product Name 6101-PN Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details