Capital Lighting, Inc. 6200-PN Flush Mounts-Cage Style 342180

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Length 13.25 Bulb Finish: Polished Nickel Product Name: Semi Flush UPC: 806134138950 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Length 13.25 Bulb Finish: Polished Nickel Product Name: Semi Flush UPC: 806134138950 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6200-PN Flush Mounts-Cage Style - 342180 - Capital Lighting, Inc.
Columbus, OH, USA
6200-PN Flush Mounts-Cage Style
342180
6200-PN Flush Mounts-Cage Style 342180
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 13.25 Length 13.25 Bulb Finish: Polished Nickel Product Name: Semi Flush UPC: 806134138950 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 13.25
Length 13.25
Bulb
Finish: Polished Nickel
Product Name: Semi Flush
UPC: 806134138950
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342180
Product Name 6200-PN Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details