Capital Lighting, Inc. 4201-SN-505M Mini Pendants-Cable 342168

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134025038 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134025038 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4201-SN-505M Mini Pendants-Cable - 342168 - Capital Lighting, Inc.
Columbus, OH, USA
4201-SN-505M Mini Pendants-Cable
342168
4201-SN-505M Mini Pendants-Cable 342168
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Satin Nickel Weight: 5 Product Name: One Light Pendant UPC: 806134025038 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Satin Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 806134025038
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342168
Product Name 4201-SN-505M Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details