Capital Lighting, Inc. 5510-HN Flush Mounts-Drum Shades 342159

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: One Light Flush Mount UPC: 806134119874 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: One Light Flush Mount UPC: 806134119874 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5510-HN Flush Mounts-Drum Shades - 342159 - Capital Lighting, Inc.
Columbus, OH, USA
5510-HN Flush Mounts-Drum Shades
342159
5510-HN Flush Mounts-Drum Shades 342159
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Historic Nickel Weight: 9 Product Name: One Light Flush Mount UPC: 806134119874 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.25
Length 5.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Historic Nickel
Weight: 9
Product Name: One Light Flush Mount
UPC: 806134119874
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342159
Product Name 5510-HN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details