Capital Lighting, Inc. 5519-DB Pendants-Other 342156

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 79.25 Length 79.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Distressed Bronze Weight: 15 Product Name: One Light Pendant UPC: 806134131531 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 79.25 Length 79.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Distressed Bronze Weight: 15 Product Name: One Light Pendant UPC: 806134131531 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5519-DB Pendants-Other - 342156 - Capital Lighting, Inc.
Columbus, OH, USA
5519-DB Pendants-Other
342156
5519-DB Pendants-Other 342156
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 79.25 Length 79.25 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Distressed Bronze Weight: 15 Product Name: One Light Pendant UPC: 806134131531 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 79.25
Length 79.25
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Distressed Bronze
Weight: 15
Product Name: One Light Pendant
UPC: 806134131531
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342156
Product Name 5519-DB Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details