Capital Lighting, Inc. 5515-PN Pendants-Other 342154

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 75.00 Length 75.00 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134131524 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 75.00 Length 75.00 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134131524 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5515-PN Pendants-Other - 342154 - Capital Lighting, Inc.
Columbus, OH, USA
5515-PN Pendants-Other
342154
5515-PN Pendants-Other 342154
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 75.00 Length 75.00 Bulb Type: A-19 Qty: 1 Wattage: 150 Finish: Polished Nickel Product Name: One Light Pendant UPC: 806134131524 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 75.00
Length 75.00
Bulb
Type: A-19
Qty: 1
Wattage: 150
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 806134131524
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342154
Product Name 5515-PN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details