Capital Lighting, Inc. 3815-SN Semi-Flush Mts.-Bowl Style 342148

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Length 8.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Two Light Semi Flush UPC: 806134098612 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Length 8.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Two Light Semi Flush UPC: 806134098612 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3815-SN Semi-Flush Mts.-Bowl Style - 342148 - Capital Lighting, Inc.
Columbus, OH, USA
3815-SN Semi-Flush Mts.-Bowl Style
342148
3815-SN Semi-Flush Mts.-Bowl Style 342148
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Length 8.50 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Two Light Semi Flush UPC: 806134098612 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Length 8.50
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Two Light Semi Flush
UPC: 806134098612
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342148
Product Name 3815-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details