Capital Lighting, Inc. 4216-OB Flush Mounts-Other 342137

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 806134134952 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 806134134952 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4216-OB Flush Mounts-Other - 342137 - Capital Lighting, Inc.
Columbus, OH, USA
4216-OB Flush Mounts-Other
342137
4216-OB Flush Mounts-Other 342137
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Flush Mount UPC: 806134134952 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Length 6.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Flush Mount
UPC: 806134134952
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342137
Product Name 4216-OB Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details