Capital Lighting, Inc. 4413-OB Pendants-Bowl Style 342135

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Length 72.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 14 Product Name: Two Light Pendant UPC: 806134130978 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Length 72.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 14 Product Name: Two Light Pendant UPC: 806134130978 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4413-OB Pendants-Bowl Style - 342135 - Capital Lighting, Inc.
Columbus, OH, USA
4413-OB Pendants-Bowl Style
342135
4413-OB Pendants-Bowl Style 342135
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 72.00 Length 72.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 14 Product Name: Two Light Pendant UPC: 806134130978 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 72.00
Length 72.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 14
Product Name: Two Light Pendant
UPC: 806134130978
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342135
Product Name 4413-OB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details