Capital Lighting, Inc. 4412-AGB Flush Mounts-Bowl Style 342130

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Length 6.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Flush Mount UPC: 806134131043 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Length 6.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Flush Mount UPC: 806134131043 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4412-AGB Flush Mounts-Bowl Style - 342130 - Capital Lighting, Inc.
Columbus, OH, USA
4412-AGB Flush Mounts-Bowl Style
342130
4412-AGB Flush Mounts-Bowl Style 342130
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.25 Length 6.25 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: One Light Flush Mount UPC: 806134131043 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.25
Length 6.25
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 9
Product Name: One Light Flush Mount
UPC: 806134131043
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342130
Product Name 4412-AGB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details