Capital Lighting, Inc. 4992-AN Bathroom Fixtures-Two Lights 342127

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129743 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129743 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4992-AN Bathroom Fixtures-Two Lights - 342127 - Capital Lighting, Inc.
Columbus, OH, USA
4992-AN Bathroom Fixtures-Two Lights
342127
4992-AN Bathroom Fixtures-Two Lights 342127
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Xenon Qty: 2 Wattage: 75 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134129743 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Extension: 6.5
Bulb
Type: Xenon
Qty: 2
Wattage: 75
Finish: Antique Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134129743
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342127
Product Name 4992-AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details