Capital Lighting, Inc. 4471-BB Sconces-Single Glass 342116

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Extension: 5.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137502 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Extension: 5.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137502 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4471-BB Sconces-Single Glass - 342116 - Capital Lighting, Inc.
Columbus, OH, USA
4471-BB Sconces-Single Glass
342116
4471-BB Sconces-Single Glass 342116
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 5.75 Extension: 5.25 Bulb Finish: Brushed Bronze Product Name: Bath And Vanity Fixture UPC: 806134137502 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 5.75
Extension: 5.25
Bulb
Finish: Brushed Bronze
Product Name: Bath And Vanity Fixture
UPC: 806134137502
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342116
Product Name 4471-BB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details