Capital Lighting, Inc. 4473-PC Bathroom Fixtures-Three Lights 342115

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137557 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137557 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4473-PC Bathroom Fixtures-Three Lights - 342115 - Capital Lighting, Inc.
Columbus, OH, USA
4473-PC Bathroom Fixtures-Three Lights
342115
4473-PC Bathroom Fixtures-Three Lights 342115
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137557 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.75
Extension: 5.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137557
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342115
Product Name 4473-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details