Capital Lighting, Inc. 4418-OB Flush Mounts-Bowl Style 342114

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.75 Length 9.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 23 Product Name: Three Light Flush Mount UPC: 806134131135 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.75 Length 9.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 23 Product Name: Three Light Flush Mount UPC: 806134131135 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4418-OB Flush Mounts-Bowl Style - 342114 - Capital Lighting, Inc.
Columbus, OH, USA
4418-OB Flush Mounts-Bowl Style
342114
4418-OB Flush Mounts-Bowl Style 342114
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.75 Length 9.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Old Bronze Weight: 23 Product Name: Three Light Flush Mount UPC: 806134131135 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 9.75
Length 9.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Old Bronze
Weight: 23
Product Name: Three Light Flush Mount
UPC: 806134131135
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342114
Product Name 4418-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details