Capital Lighting, Inc. 4474-PC Bathroom Fixtures-Four Lights 342109

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137571 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137571 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4474-PC Bathroom Fixtures-Four Lights - 342109 - Capital Lighting, Inc.
Columbus, OH, USA
4474-PC Bathroom Fixtures-Four Lights
342109
4474-PC Bathroom Fixtures-Four Lights 342109
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 5.75 Extension: 5.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137571 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 5.75
Extension: 5.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137571
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342109
Product Name 4474-PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details