Capital Lighting, Inc. 4511-PB Sconces-Single Glass 342107

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127497 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127497 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4511-PB Sconces-Single Glass - 342107 - Capital Lighting, Inc.
Columbus, OH, USA
4511-PB Sconces-Single Glass
342107
4511-PB Sconces-Single Glass 342107
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Polished Brass Weight: 3 Product Name: One Light Bath And Vanity Fixture UPC: 806134127497 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Polished Brass
Weight: 3
Product Name: One Light Bath And Vanity Fixture
UPC: 806134127497
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342107
Product Name 4511-PB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details