Capital Lighting, Inc. 4520-OB Pendants-Glass Down 342103

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Length 50.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 19 Product Name: One Light Pendant UPC: 806134127657 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Length 50.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 19 Product Name: One Light Pendant UPC: 806134127657 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4520-OB Pendants-Glass Down - 342103 - Capital Lighting, Inc.
Columbus, OH, USA
4520-OB Pendants-Glass Down
342103
4520-OB Pendants-Glass Down 342103
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 50.00 Length 50.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 19 Product Name: One Light Pendant UPC: 806134127657 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 50.00
Length 50.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 19
Product Name: One Light Pendant
UPC: 806134127657
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342103
Product Name 4520-OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details