Capital Lighting, Inc. 4532-SN Semi-Flush Mts.-Bowl Style 342100

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.75 Length 9.75 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 806134127725 Category: Semi Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.75 Length 9.75 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 806134127725 Category: Semi Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4532-SN Semi-Flush Mts.-Bowl Style - 342100 - Capital Lighting, Inc.
Columbus, OH, USA
4532-SN Semi-Flush Mts.-Bowl Style
342100
4532-SN Semi-Flush Mts.-Bowl Style 342100
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.75 Length 9.75 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Satin Nickel Weight: 7 Product Name: Two Light Semi Flush UPC: 806134127725 Category: Semi Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.75
Length 9.75
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Satin Nickel
Weight: 7
Product Name: Two Light Semi Flush
UPC: 806134127725
Category: Semi Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342100
Product Name 4532-SN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details