Capital Lighting, Inc. 6244-PC Bathroom Fixtures-Four Lights 342092

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137663 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137663 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6244-PC Bathroom Fixtures-Four Lights - 342092 - Capital Lighting, Inc.
Columbus, OH, USA
6244-PC Bathroom Fixtures-Four Lights
342092
6244-PC Bathroom Fixtures-Four Lights 342092
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137663 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 5.38
Extension: 4.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137663
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342092
Product Name 6244-PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details