Capital Lighting, Inc. 6243-PC Bathroom Fixtures-Three Lights 342091

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137649 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137649 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6243-PC Bathroom Fixtures-Three Lights - 342091 - Capital Lighting, Inc.
Columbus, OH, USA
6243-PC Bathroom Fixtures-Three Lights
342091
6243-PC Bathroom Fixtures-Three Lights 342091
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.38 Extension: 4.25 Bulb Finish: Polished Chrome Product Name: Bath And Vanity Fixture UPC: 806134137649 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.38
Extension: 4.25
Bulb
Finish: Polished Chrome
Product Name: Bath And Vanity Fixture
UPC: 806134137649
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342091
Product Name 6243-PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details