Capital Lighting, Inc. 63016-6 Mid. Chandeliers-Candle 342087

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 830335014607 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 830335014607 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
63016-6 Mid. Chandeliers-Candle - 342087 - Capital Lighting, Inc.
Columbus, OH, USA
63016-6 Mid. Chandeliers-Candle
342087
63016-6 Mid. Chandeliers-Candle 342087
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 830335014607 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Bronze
Weight: 13
Product Name: Six Light Chandelier
UPC: 830335014607
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342087
Product Name 63016-6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details