Capital Lighting, Inc. 6413-HN Flush Mounts-Bowl Style 342079

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Two Light Flush Mount UPC: 806134135089 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Two Light Flush Mount UPC: 806134135089 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6413-HN Flush Mounts-Bowl Style - 342079 - Capital Lighting, Inc.
Columbus, OH, USA
6413-HN Flush Mounts-Bowl Style
342079
6413-HN Flush Mounts-Bowl Style 342079
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Length 6.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 11 Product Name: Two Light Flush Mount UPC: 806134135089 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Length 6.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Historic Nickel
Weight: 11
Product Name: Two Light Flush Mount
UPC: 806134135089
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342079
Product Name 6413-HN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details