Capital Lighting, Inc. 6721-OB Mini Pendants-Rod 342078

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 67.25 Length 67.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134105617 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 67.25 Length 67.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134105617 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6721-OB Mini Pendants-Rod - 342078 - Capital Lighting, Inc.
Columbus, OH, USA
6721-OB Mini Pendants-Rod
342078
6721-OB Mini Pendants-Rod 342078
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 67.25 Length 67.25 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Old Bronze Weight: 8 Product Name: One Light Pendant UPC: 806134105617 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 67.25
Length 67.25
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Old Bronze
Weight: 8
Product Name: One Light Pendant
UPC: 806134105617
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342078
Product Name 6721-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details