Capital Lighting, Inc. 6416-PN Flush Mounts-Bowl Style 342077

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Length 6.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Three Light Flush Mount UPC: 806134135140 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Length 6.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Three Light Flush Mount UPC: 806134135140 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6416-PN Flush Mounts-Bowl Style - 342077 - Capital Lighting, Inc.
Columbus, OH, USA
6416-PN Flush Mounts-Bowl Style
342077
6416-PN Flush Mounts-Bowl Style 342077
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Length 6.75 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 14 Product Name: Three Light Flush Mount UPC: 806134135140 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.75
Length 6.75
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 14
Product Name: Three Light Flush Mount
UPC: 806134135140
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342077
Product Name 6416-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details