Capital Lighting, Inc. 6501-AGB Sconces-Single Glass 342074

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Extension: 7.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 11 Product Name: One Light Bath And Vanity Fixture UPC: 806134105396 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Extension: 7.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 11 Product Name: One Light Bath And Vanity Fixture UPC: 806134105396 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6501-AGB Sconces-Single Glass - 342074 - Capital Lighting, Inc.
Columbus, OH, USA
6501-AGB Sconces-Single Glass
342074
6501-AGB Sconces-Single Glass 342074
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 15.00 Extension: 7.75 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 11 Product Name: One Light Bath And Vanity Fixture UPC: 806134105396 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 15.00
Extension: 7.75
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 11
Product Name: One Light Bath And Vanity Fixture
UPC: 806134105396
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342074
Product Name 6501-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details