Capital Lighting, Inc. 6513-OB Flush Mounts-Bowl Style 342071

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 806134031541 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 806134031541 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6513-OB Flush Mounts-Bowl Style - 342071 - Capital Lighting, Inc.
Columbus, OH, USA
6513-OB Flush Mounts-Bowl Style
342071
6513-OB Flush Mounts-Bowl Style 342071
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Length 5.25 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 10 Product Name: Two Light Flush Mount UPC: 806134031541 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Length 5.25
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 10
Product Name: Two Light Flush Mount
UPC: 806134031541
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342071
Product Name 6513-OB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details