Capital Lighting, Inc. 7113-AGB Foyer/Hall Lanterns-Open Frame 342064

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Product Name: Four Light Pendant UPC: 806134135928 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Product Name: Four Light Pendant UPC: 806134135928 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7113-AGB Foyer/Hall Lanterns-Open Frame - 342064 - Capital Lighting, Inc.
Columbus, OH, USA
7113-AGB Foyer/Hall Lanterns-Open Frame
342064
7113-AGB Foyer/Hall Lanterns-Open Frame 342064
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Brass Product Name: Four Light Pendant UPC: 806134135928 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Brass
Product Name: Four Light Pendant
UPC: 806134135928
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342064
Product Name 7113-AGB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details