Capital Lighting, Inc. 7118-PN Foyer/Hall Lanterns-Open Frame 342063

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134128586 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134128586 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
7118-PN Foyer/Hall Lanterns-Open Frame - 342063 - Capital Lighting, Inc.
Columbus, OH, USA
7118-PN Foyer/Hall Lanterns-Open Frame
342063
7118-PN Foyer/Hall Lanterns-Open Frame 342063
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 27.50 Length 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134128586 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 27.50
Length 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 806134128586
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342063
Product Name 7118-PN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details