Capital Lighting, Inc. 7126-PN Mid. Chandeliers-Candle 342062

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134128616 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134128616 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7126-PN Mid. Chandeliers-Candle - 342062 - Capital Lighting, Inc.
Columbus, OH, USA
7126-PN Mid. Chandeliers-Candle
342062
7126-PN Mid. Chandeliers-Candle 342062
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 18.75 Length 18.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Chandelier UPC: 806134128616 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 18.75
Length 18.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Chandelier
UPC: 806134128616
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 342062
Product Name 7126-PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details